Win Source Part Number: 1278040-STF7N65M6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ M6
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 990mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 3.75V @ 250µA
Power Dissipation (Max): 20W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 6.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STF7
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 650V 5A TO220FP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278040-STF7N65M6 | STF7N65M6 | STF7N65M6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |