STMicroelectronics, Inc. FETs - Single - STF7N60M2 STF7N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 812561-STF7N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 20W (Tc) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 950mOhm at 2.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 8.8nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 271pF at 100V Current - Continuous Drain (Id) at 25°C: 5A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STF7N Maximum Vgs: ±25V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 812561-STF7N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 20W (Tc) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 950mOhm at 2.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 8.8nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 271pF at 100V Current - Continuous Drain (Id) at 25°C: 5A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STF7N Maximum Vgs: ±25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STF7N60M2 - 812561-STF7N60M2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF7N60M2
812561-STF7N60M2
FETs - Single - STF7N60M2 812561-STF7N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 812561-STF7N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 20W (Tc) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 950mOhm at 2.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 8.8nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 271pF at 100V Current - Continuous Drain (Id) at 25°C: 5A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STF7N Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 812561-STF7N60M2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 20W (Tc)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 950mOhm at 2.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 8.8nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 271pF at 100V
Current - Continuous Drain (Id) at 25°C: 5A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STF7N
Maximum Vgs: ±25V

Buy Now
Singapore, Singapore
600V 5A 0.86 Ohm MOSFET Transistor
278-STF7N60M2
600V 5A 0.86 Ohm MOSFET Transistor 278-STF7N60M2
600V 5A N-CH MOSFET TO-220FP 0.86 Ohm Product overview: STF7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, 0.86 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, 0.86 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N60M2 can be used for catalog matching and distributor lookup.

600V 5A N-CH MOSFET TO-220FP 0.86 Ohm Product overview: STF7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, 0.86 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, 0.86 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13949-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13949-5-ND
Single FETs, MOSFETs 497-13949-5-ND
N-Channel 600V 5A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 600V 5A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STF7N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF7N60M2
Single FETs, MOSFETs STF7N60M2
MOSFET N-CH 600V 5A TO220FP

MOSFET N-CH 600V 5A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF7N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF7N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF7N60M2
MOSFET N-CH 600V 5A TO220FP

MOSFET N-CH 600V 5A TO220FP

Supplier's Site
Mosfet, N-Ch, 600V, 5A, To-220Fp; Channel Type Stmicroelectronics - 45AC7580 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 5A, To-220Fp; Channel Type Stmicroelectronics
45AC7580
Mosfet, N-Ch, 600V, 5A, To-220Fp; Channel Type Stmicroelectronics 45AC7580
MOSFET, N-CH, 600V, 5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.86Ohm 5A MDmesh M2

MOSFET N-CH 600V 0.86Ohm 5A MDmesh M2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 812561-STF7N60M2 278-STF7N60M2 497-13949-5-ND STF7N60M2 STF7N60M2 45AC7580 STF7N60M2
Product Name FETs - Single - STF7N60M2 600V 5A 0.86 Ohm MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 5A, To-220Fp; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts 20000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data