N-channel 600 V, 0.78 Ohm typ., 6 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF7N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.78 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.78 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N60DM2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1093034-STF7N60DM2
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ DM2
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 7.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 324 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STF7N60DM2TR,497
Base Product Number: STF7
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 600V 6A TO220FP
MOSFET N-channel 600 V, 0.78 Ohm typ., 6 A MDmesh DM2 Power MOSFET in a TO-220FP package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STF7N60DM2 | 1093034-STF7N60DM2 | STF7N60DM2 | STF7N60DM2 |
| Product Name | N-Channel 600 V 0.78 Ohm 6 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |