STMicroelectronics, Inc. 525V 6A 0.95 Ohm MOSFET Transistor STF7N52DK3

Description
525V 6A N-CH MOSFET TO-220FP 0.95 Ohm Product overview: STF7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N52DK3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
525V 6A N-CH MOSFET TO-220FP 0.95 Ohm Product overview: STF7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N52DK3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
525V 6A 0.95 Ohm MOSFET Transistor
278-STF7N52DK3
525V 6A 0.95 Ohm MOSFET Transistor 278-STF7N52DK3
525V 6A N-CH MOSFET TO-220FP 0.95 Ohm Product overview: STF7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N52DK3 can be used for catalog matching and distributor lookup.

525V 6A N-CH MOSFET TO-220FP 0.95 Ohm Product overview: STF7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N52DK3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12586-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12586-5-ND
Single FETs, MOSFETs 497-12586-5-ND
N-Channel 525V 6A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 525V 6A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N52DK3 - 1102976-STF7N52DK3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N52DK3
1102976-STF7N52DK3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N52DK3 1102976-STF7N52DK3
Manufacturer: STMicroelectronics Win Source Part Number: 1102976-STF7N52DK3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 525V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 870pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.15 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102976-STF7N52DK3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 870pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.15 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 525V 0.95 Ohm 6A SuperFREDmesh3

MOSFET N-Ch 525V 0.95 Ohm 6A SuperFREDmesh3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF7N52DK3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF7N52DK3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF7N52DK3
MOSFET N-CH 525V 6A TO220FP

MOSFET N-CH 525V 6A TO220FP

Supplier's Site
Mosfet, N Ch, 525V, 6A, To-220Fp; Transistor Polarity Stmicroelectronics - 21T3999 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 525V, 6A, To-220Fp; Transistor Polarity Stmicroelectronics
21T3999
Mosfet, N Ch, 525V, 6A, To-220Fp; Transistor Polarity Stmicroelectronics 21T3999
MOSFET, N CH, 525V, 6A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.95ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 525V, 6A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.95ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF7N52DK3 497-12586-5-ND 1102976-STF7N52DK3 STF7N52DK3 STF7N52DK3 21T3999
Product Name 525V 6A 0.95 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N52DK3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 525V, 6A, To-220Fp; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data