STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N105K5 STF7N105K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102975-STF7N105K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 1050V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 380pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102975-STF7N105K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 1050V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 380pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N105K5 - 1102975-STF7N105K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N105K5
1102975-STF7N105K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N105K5 1102975-STF7N105K5
Manufacturer: STMicroelectronics Win Source Part Number: 1102975-STF7N105K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 1050V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 380pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102975-STF7N105K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 1050V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 380pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-15271-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15271-5-ND
Single FETs, MOSFETs 497-15271-5-ND
N-Channel 1050V 4A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 1050V 4A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 1050 V 1.4 Ohm 4 A MOSFET Transistor
278-STF7N105K5
N-Channel 1050 V 1.4 Ohm 4 A MOSFET Transistor 278-STF7N105K5
N-channel 1050 V, 1.4 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF7N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1.4 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1.4 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N105K5 can be used for catalog matching and distributor lookup.

N-channel 1050 V, 1.4 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF7N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1.4 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1.4 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N105K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 1050 V, 1.4 Ohm typ., 4 A MDmesh K5 Power MOSFETs in TO-220FP package

MOSFET N-channel 1050 V, 1.4 Ohm typ., 4 A MDmesh K5 Power MOSFETs in TO-220FP package

Buy Now Datasheet
Mosfet, N-Ch, 1.05Kv, 4A, To-220Fp; Channel Type Stmicroelectronics - 45AC7579 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.05Kv, 4A, To-220Fp; Channel Type Stmicroelectronics
45AC7579
Mosfet, N-Ch, 1.05Kv, 4A, To-220Fp; Channel Type Stmicroelectronics 45AC7579
MOSFET, N-CH, 1.05KV, 4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:1.05kV; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1.05KV, 4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:1.05kV; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF7N105K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF7N105K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF7N105K5
MOSFET N-CH 1050V 4A TO220FP

MOSFET N-CH 1050V 4A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1102975-STF7N105K5 497-15271-5-ND 278-STF7N105K5 STF7N105K5 45AC7579 STF7N105K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N105K5 Single FETs, MOSFETs N-Channel 1050 V 1.4 Ohm 4 A MOSFET Transistor MOSFET Mosfet, N-Ch, 1.05Kv, 4A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1050 volts
PD 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data