Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.4W Surface Mount SOT-89-3
3A 30V NPN Si BJT Power Transistor SOT-89 SMD Product overview: STF724 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 30V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3A, 30V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STF724 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038690-STF724
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.1V @ 150mA, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 1.4W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
TRANS NPN 30V 3A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | STF724-ND | 276-STF724 | 038690-STF724 | STF724 |
| Product Name | Single Bipolar Transistors | SMD 3A 30V SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STF724 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 60 volts |