STMicroelectronics, Inc. Single Bipolar Transistors STF715

Description
Bipolar (BJT) Transistor NPN 80V 1.5A 50MHz 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1.5A 50MHz 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-4656-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-4656-2-ND
Single Bipolar Transistors 497-4656-2-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 50MHz 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1.5A 50MHz 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - STF715 - 1102974-STF715 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STF715
1102974-STF715
TRANSISTORS - Transistors (BJT) - Single - STF715 1102974-STF715
Manufacturer: STMicroelectronics Win Source Part Number: 1102974-STF715 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-89-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 40 @ 1A, 2V Maximum Power Dissipation: 1.4W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102974-STF715
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 40 @ 1A, 2V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.5A 80V 50MHz SOT-89 Bipolar Transistor
276-STF715
1.5A 80V 50MHz SOT-89 Bipolar Transistor 276-STF715
1.5A 80V NPN Si Power BJT SOT-89 50MHz Product overview: STF715 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 80V, 50MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 80V, 50MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STF715 can be used for catalog matching and distributor lookup.

1.5A 80V NPN Si Power BJT SOT-89 50MHz Product overview: STF715 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 80V, 50MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 80V, 50MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STF715 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STF715 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STF715
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STF715
TRANS NPN 80V 1.5A SOT89-3

TRANS NPN 80V 1.5A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-4656-2-ND 1102974-STF715 276-STF715 STF715
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - STF715 1.5A 80V 50MHz SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3
IC(max) 1500 milliamps 1500 milliamps
VCEO 80 volts 80 volts
VCBO 140 volts
Unlock Full Specs
to access all available technical data