STMicroelectronics, Inc. 950V 9A MOSFET Transistor STF6N95K5

Description
950V 9A N-CH Power MOSFET TO-220FP Product overview: STF6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
950V 9A N-CH Power MOSFET TO-220FP Product overview: STF6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
950V 9A MOSFET Transistor
278-STF6N95K5
950V 9A MOSFET Transistor 278-STF6N95K5
950V 9A N-CH Power MOSFET TO-220FP Product overview: STF6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N95K5 can be used for catalog matching and distributor lookup.

950V 9A N-CH Power MOSFET TO-220FP Product overview: STF6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12854-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12854-5-ND
Single FETs, MOSFETs 497-12854-5-ND
N-Channel 950V 9A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 950V 9A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N95K5 - 066359-STF6N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N95K5
066359-STF6N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N95K5 066359-STF6N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 066359-STF6N95K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Family Name: STF6N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 450pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.25 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): IPA90R1K2C3XK; IPA90R800C3XK; AOTF10N90; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 066359-STF6N95K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: STF6N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 450pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.25 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): IPA90R1K2C3XK; IPA90R800C3XK; AOTF10N90;
Introduction Date: January 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 151421 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151421
MOSFETs 151421
950V N-channel MOSFET

950V N-channel MOSFET

Supplier's Site
MOSFETs - 151419 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151419
MOSFETs 151419
950V N-channel MOSFET

950V N-channel MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF6N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF6N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF6N95K5
N-channel 950 V, 1 Ohm typ., 9 A

N-channel 950 V, 1 Ohm typ., 9 A

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

Buy Now Datasheet
Mosfet, N-Ch, 950V, 9A, To-220Fp; Channel Type Stmicroelectronics - 45AC7578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 9A, To-220Fp; Channel Type Stmicroelectronics
45AC7578
Mosfet, N-Ch, 950V, 9A, To-220Fp; Channel Type Stmicroelectronics 45AC7578
MOSFET, N-CH, 950V, 9A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 9A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STF6N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF6N95K5
Single FETs, MOSFETs STF6N95K5
MOSFET N-CH 950V 9A TO220FP

MOSFET N-CH 950V 9A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF6N95K5 497-12854-5-ND 066359-STF6N95K5 151421 STF6N95K5 STF6N95K5 45AC7578 STF6N95K5
Product Name 950V 9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N95K5 MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 950V, 9A, To-220Fp; Channel Type Stmicroelectronics Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 950 volts 950 volts 950 volts
PD 90000 milliwatts 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data