STMicroelectronics, Inc. N-Channel 650V 5.4A 1.3 Ohm MOSFET Transistor STF6N65K3

Description
650V N-Channel MOSFET, 5.4A, 1.3 Ohm, TO-220FP Product overview: STF6N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 5.4A, 1.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.4A, 1.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N65K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V N-Channel MOSFET, 5.4A, 1.3 Ohm, TO-220FP Product overview: STF6N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 5.4A, 1.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.4A, 1.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N65K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650V 5.4A 1.3 Ohm MOSFET Transistor
278-STF6N65K3
N-Channel 650V 5.4A 1.3 Ohm MOSFET Transistor 278-STF6N65K3
650V N-Channel MOSFET, 5.4A, 1.3 Ohm, TO-220FP Product overview: STF6N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 5.4A, 1.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.4A, 1.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N65K3 can be used for catalog matching and distributor lookup.

650V N-Channel MOSFET, 5.4A, 1.3 Ohm, TO-220FP Product overview: STF6N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 5.4A, 1.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.4A, 1.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N65K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N65K3 - 091626-STF6N65K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N65K3
091626-STF6N65K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N65K3 091626-STF6N65K3
Manufacturer: STMicroelectronics Win Source Part Number: 091626-STF6N65K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 880pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 091626-STF6N65K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 880pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-12424-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12424-ND
Single FETs, MOSFETs 497-12424-ND
N-Channel 650V 5.4A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 650V 5.4A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 1.1 Ohm 5.4A SuperMESH3

MOSFET N-Ch 650V 1.1 Ohm 5.4A SuperMESH3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF6N65K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF6N65K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF6N65K3
MOSFET N-CH 650V 5.4A TO220FP

MOSFET N-CH 650V 5.4A TO220FP

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF6N65K3
Triode/MOS Tube/Transistor >> MOSFETs STF6N65K3
650V 5.4A 30W 1.3Ω@10V,2.8A 4.5V@50uA N Channel TO-220AB-3 MOSFETs ROHS

650V 5.4A 30W 1.3Ω@10V,2.8A 4.5V@50uA N Channel TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STF6N65K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF6N65K3
Single FETs, MOSFETs STF6N65K3
MOSFET N-CH 650V 5.4A TO220FP

MOSFET N-CH 650V 5.4A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 5.4A, To-220Fp Rohs Compliant Stmicroelectronics - 47AK6948 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 5.4A, To-220Fp Rohs Compliant Stmicroelectronics
47AK6948
Mosfet, N-Ch, 650V, 5.4A, To-220Fp Rohs Compliant Stmicroelectronics 47AK6948
MOSFET, N-CH, 650V, 5.4A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 5.4A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF6N65K3 091626-STF6N65K3 497-12424-ND STF6N65K3 STF6N65K3 STF6N65K3 STF6N65K3 47AK6948
Product Name N-Channel 650V 5.4A 1.3 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N65K3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 5.4A, To-220Fp Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 650 volts 650 volts 650 volts
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack Through Hole TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data