STMicroelectronics, Inc. Single FETs, MOSFETs STF6N60M2

Description
N-Channel 600V 4.5A (Ta) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 4.5A (Ta) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13948-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13948-5-ND
Single FETs, MOSFETs 497-13948-5-ND
N-Channel 600V 4.5A (Ta) 20W (Tc) Through Hole TO-220FP

N-Channel 600V 4.5A (Ta) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
600V 4.5A 1.06 Ohm MOSFET Transistor
278-STF6N60M2
600V 4.5A 1.06 Ohm MOSFET Transistor 278-STF6N60M2
600V 4.5A N-CH MOSFET TO-220FP 1.06 Ohm Product overview: STF6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A, 1.06 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, 1.06 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N60M2 can be used for catalog matching and distributor lookup.

600V 4.5A N-CH MOSFET TO-220FP 1.06 Ohm Product overview: STF6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A, 1.06 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, 1.06 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N60M2 - 897966-STF6N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N60M2
897966-STF6N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N60M2 897966-STF6N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 897966-STF6N60M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 4.5A (Ta) 20W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF6 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13948-5, STF6N60M2-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 897966-STF6N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 4.5A (Ta) 20W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF6
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13948-5, STF6N60M2-ND

Buy Now Datasheet
Mosfet, N-Ch, 600V, 4.5A, To-220Fp; Channel Type Stmicroelectronics - 45AC7577 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 4.5A, To-220Fp; Channel Type Stmicroelectronics
45AC7577
Mosfet, N-Ch, 600V, 4.5A, To-220Fp; Channel Type Stmicroelectronics 45AC7577
MOSFET, N-CH, 600V, 4.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 4.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF6N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF6N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF6N60M2
MOSFET N-CH 600V 4.5A TO220FP

MOSFET N-CH 600V 4.5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V 1.06Ohm 4.5A MDmesh M2

MOSFET N-CH 600V 1.06Ohm 4.5A MDmesh M2

Buy Now Datasheet
Single FETs, MOSFETs - STF6N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF6N60M2
Single FETs, MOSFETs STF6N60M2
MOSFET N-CH 600V 4.5A TO220FP

MOSFET N-CH 600V 4.5A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13948-5-ND 278-STF6N60M2 897966-STF6N60M2 45AC7577 STF6N60M2 STF6N60M2 STF6N60M2
Product Name Single FETs, MOSFETs 600V 4.5A 1.06 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N60M2 Mosfet, N-Ch, 600V, 4.5A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data