STMicroelectronics, Inc. Single FETs, MOSFETs STF6N52K3

Description
N-Channel 525V 5A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 525V 5A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12584-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12584-5-ND
Single FETs, MOSFETs 497-12584-5-ND
N-Channel 525V 5A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 525V 5A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 5A 525V TO-220 MOSFET Transistor
278-STF6N52K3
N-Channel 5A 525V TO-220 MOSFET Transistor 278-STF6N52K3
5A, 525V, 1.2Ω N-Channel Power MOSFET, TO-220 Product overview: STF6N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 525V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 525V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N52K3 can be used for catalog matching and distributor lookup.

5A, 525V, 1.2Ω N-Channel Power MOSFET, TO-220 Product overview: STF6N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 525V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 525V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N52K3 - 897965-STF6N52K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N52K3
897965-STF6N52K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N52K3 897965-STF6N52K3
Manufacturer: STMicroelectronics Win Source Part Number: 897965-STF6N52K3 Series: SuperMESH3™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 525 V 5A (Tc) 25W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: STF6N Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-12584-5, STF6N52K3-ND, -497-12584-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897965-STF6N52K3
Series: SuperMESH3™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 525 V 5A (Tc) 25W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: STF6N
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-12584-5, STF6N52K3-ND, -497-12584-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF6N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF6N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF6N52K3
MOSFET N-CH 525V 5A TO220FP

MOSFET N-CH 525V 5A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12584-5-ND 278-STF6N52K3 897965-STF6N52K3 STF6N52K3
Product Name Single FETs, MOSFETs N-Channel 5A 525V TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N52K3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data