STMicroelectronics, Inc. Single FETs, MOSFETs STF5N95K3

Description
N-Channel 950V 4A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 950V 4A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STF5N95K3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF5N95K3-ND
Single FETs, MOSFETs 497-STF5N95K3-ND
N-Channel 950V 4A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 950V 4A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K3 - 047351-STF5N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K3
047351-STF5N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K3 047351-STF5N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 047351-STF5N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Family Name: STF5N95K3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 460pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): 2SK3798(STA4,Q,M); 2SK3798; 2SK3798(LBS1MBS,Q); Introduction Date: April 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 047351-STF5N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: STF5N95K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): 2SK3798(STA4,Q,M); 2SK3798; 2SK3798(LBS1MBS,Q);
Introduction Date: April 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
950V 4A 3 Ohm MOSFET Transistor
278-STF5N95K3
950V 4A 3 Ohm MOSFET Transistor 278-STF5N95K3
950V 4A N-CH MOSFET TO-220FP 3 Ohm Product overview: STF5N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 4A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 4A, 3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N95K3 can be used for catalog matching and distributor lookup.

950V 4A N-CH MOSFET TO-220FP 3 Ohm Product overview: STF5N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 4A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 4A, 3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Ch, 950V, 4A, To-220Fp; Channel Type Stmicroelectronics - 71R7002 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 950V, 4A, To-220Fp; Channel Type Stmicroelectronics
71R7002
Mosfet, N Ch, 950V, 4A, To-220Fp; Channel Type Stmicroelectronics 71R7002
MOSFET, N CH, 950V, 4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 950V, 4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF5N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF5N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF5N95K3
MOSFET N-CH 950V 4A TO220FP

MOSFET N-CH 950V 4A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF5N95K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF5N95K3
Single FETs, MOSFETs STF5N95K3
MOSFET N-CH 950V 4A TO220FP

MOSFET N-CH 950V 4A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 3 Ohm 4A Zener SuperMESH3

MOSFET N-Ch 950V 3 Ohm 4A Zener SuperMESH3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STF5N95K3-ND 047351-STF5N95K3 278-STF5N95K3 71R7002 STF5N95K3 STF5N95K3 STF5N95K3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K3 950V 4A 3 Ohm MOSFET Transistor Mosfet, N Ch, 950V, 4A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 950 volts 950 volts
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data