STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N65M6 STF5N65M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 774355-STF5N65M6 Series: * Family Name: STF5N65M6 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): 2SK2333; FS5KM-14A; FQPF6N70; 2SK2843; Introduction Date: May 05, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2036 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 774355-STF5N65M6 Series: * Family Name: STF5N65M6 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): 2SK2333; FS5KM-14A; FQPF6N70; 2SK2843; Introduction Date: May 05, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2036 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N65M6 - 774355-STF5N65M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N65M6
774355-STF5N65M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N65M6 774355-STF5N65M6
Manufacturer: STMicroelectronics Win Source Part Number: 774355-STF5N65M6 Series: * Family Name: STF5N65M6 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): 2SK2333; FS5KM-14A; FQPF6N70; 2SK2843; Introduction Date: May 05, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2036 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 774355-STF5N65M6
Series: *
Family Name: STF5N65M6
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): 2SK2333; FS5KM-14A; FQPF6N70; 2SK2843;
Introduction Date: May 05, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2036
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF5N65M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF5N65M6
MOSFET N-CH 650V 4A TO-220FP

MOSFET N-CH 650V 4A TO-220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 774355-STF5N65M6 STF5N65M6 STF5N65M6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N65M6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFU8403 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tube; Tube
View Details
4 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers