STMicroelectronics, Inc. Single FETs, MOSFETs STF5N60M2

Description
N-Channel 600V 3.7A (Tc) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 3.7A (Tc) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14273-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14273-5-ND
Single FETs, MOSFETs 497-14273-5-ND
N-Channel 600V 3.7A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 600V 3.7A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N60M2 - 935336-STF5N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N60M2
935336-STF5N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N60M2 935336-STF5N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 935336-STF5N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 3.7A (Tc) 20W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF5N60 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14273-5, 497-14273-5, STF5N60M2-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935336-STF5N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 3.7A (Tc) 20W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF5N60
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14273-5, 497-14273-5, STF5N60M2-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 1.3 Ohm 3.5 A MOSFET Transistor
278-STF5N60M2
N-Channel 600 V 1.3 Ohm 3.5 A MOSFET Transistor 278-STF5N60M2
N-channel 600 V, 1.3 Ohm typ., 3.5 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 1.3 Ohm, 3.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 1.3 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 1.3 Ohm typ., 3.5 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 1.3 Ohm, 3.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 1.3 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF5N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF5N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF5N60M2
MOSFET N-CH 600V 3.7A TO220FP

MOSFET N-CH 600V 3.7A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V 1.26Ohm typ. 3.7A MDmesh M2

MOSFET N-CH 600V 1.26Ohm typ. 3.7A MDmesh M2

Buy Now Datasheet
Mosfet, N-Ch, 600V, 3.5A, To-220Fp Rohs Compliant Stmicroelectronics - 47AK6947 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 3.5A, To-220Fp Rohs Compliant Stmicroelectronics
47AK6947
Mosfet, N-Ch, 600V, 3.5A, To-220Fp Rohs Compliant Stmicroelectronics 47AK6947
MOSFET, N-CH, 600V, 3.5A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 3.5A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14273-5-ND 935336-STF5N60M2 278-STF5N60M2 STF5N60M2 STF5N60M2 47AK6947
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N60M2 N-Channel 600 V 1.3 Ohm 3.5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 3.5A, To-220Fp Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data