STMicroelectronics, Inc. 525V 4.4A MOSFET Transistor STF5N52K3

Description
525V 4.4A N-CH MOSFET TO-220FP, 1.5R RdsOn Product overview: STF5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
525V 4.4A N-CH MOSFET TO-220FP, 1.5R RdsOn Product overview: STF5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
525V 4.4A MOSFET Transistor
278-STF5N52K3
525V 4.4A MOSFET Transistor 278-STF5N52K3
525V 4.4A N-CH MOSFET TO-220FP, 1.5R RdsOn Product overview: STF5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N52K3 can be used for catalog matching and distributor lookup.

525V 4.4A N-CH MOSFET TO-220FP, 1.5R RdsOn Product overview: STF5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12581-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12581-5-ND
Single FETs, MOSFETs 497-12581-5-ND
N-Channel 525V 4.4A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 525V 4.4A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N52K3 - 795607-STF5N52K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N52K3
795607-STF5N52K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N52K3 795607-STF5N52K3
Manufacturer: STMicroelectronics Win Source Part Number: 795607-STF5N52K3 Series: SuperMESH3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc) Family Name: STF5N52K3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220FP Channel Type Type: N Drain Source Voltage: 525V Vgs(th) (Maximum) @ Id: 4.5V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 545pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 25W (Tc) Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 2.2A, 10V Alternative Parts (Cross-Reference): MDF5N50FBTH; MDF5N50FTH; 2SK2618LS; 2SK4196LS; Introduction Date: January 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795607-STF5N52K3
Series: SuperMESH3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc)
Family Name: STF5N52K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 525V
Vgs(th) (Maximum) @ Id: 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 545pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 25W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 2.2A, 10V
Alternative Parts (Cross-Reference): MDF5N50FBTH; MDF5N50FTH; 2SK2618LS; 2SK4196LS;
Introduction Date: January 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 525V 1.2 Ohm 4.4A SuperMESH 3

MOSFET N-Ch 525V 1.2 Ohm 4.4A SuperMESH 3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF5N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF5N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF5N52K3
MOSFET N-CH 525V 4.4A TO220FP

MOSFET N-CH 525V 4.4A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF5N52K3 497-12581-5-ND 795607-STF5N52K3 STF5N52K3 STF5N52K3
Product Name 525V 4.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N52K3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data