STMicroelectronics, Inc. Single FETs, MOSFETs STF5N105K5

Description
N-Channel 1050V 3A (Tc) 25W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 1050V 3A (Tc) 25W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15116-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15116-5-ND
Single FETs, MOSFETs 497-15116-5-ND
N-Channel 1050V 3A (Tc) 25W (Tc) Through Hole TO-220 Full Pack

N-Channel 1050V 3A (Tc) 25W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
N-Channel 1050 V 2.9 Ohm 3 A MOSFET Transistor
278-STF5N105K5
N-Channel 1050 V 2.9 Ohm 3 A MOSFET Transistor 278-STF5N105K5
N-channel 1050 V, 2.9 Ohm typ., 3 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF5N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 2.9 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 2.9 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N105K5 can be used for catalog matching and distributor lookup.

N-channel 1050 V, 2.9 Ohm typ., 3 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF5N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 2.9 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 2.9 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N105K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N105K5 - 1260975-STF5N105K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N105K5
1260975-STF5N105K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N105K5 1260975-STF5N105K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260975-STF5N105K5 Series: MDmesh Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Family Name: STF5N105K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Full Pack Channel Type Type: N Drain Source Voltage: 1050V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 12.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 210pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 25W (Tc) Rds On (Maximum) @ Id, Vgs: 3.5 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): IXFP5N100PM; DMN95H2D2HCTI; DMN95H8D5HCTI; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260975-STF5N105K5
Series: MDmesh
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Family Name: STF5N105K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220 Full Pack
Channel Type Type: N
Drain Source Voltage: 1050V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 12.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 210pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 25W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.5 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): IXFP5N100PM; DMN95H2D2HCTI; DMN95H8D5HCTI;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF5N105K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF5N105K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF5N105K5
MOSFET N-CH 1050V 3A TO220

MOSFET N-CH 1050V 3A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 1050 V, 2.9 Ohm typ., 3 A MDmesh K5 Power MOSFET in TO-220FP package

MOSFET N-channel 1050 V, 2.9 Ohm typ., 3 A MDmesh K5 Power MOSFET in TO-220FP package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15116-5-ND 278-STF5N105K5 1260975-STF5N105K5 STF5N105K5 STF5N105K5
Product Name Single FETs, MOSFETs N-Channel 1050 V 2.9 Ohm 3 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N105K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data