STMicroelectronics, Inc. Single FETs, MOSFETs STF4NK50ZD

Description
N-Channel 500V 3A (Tc) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 500V 3A (Tc) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5107-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5107-5-ND
Single FETs, MOSFETs 497-5107-5-ND
N-Channel 500V 3A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 500V 3A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4NK50ZD - 1102967-STF4NK50ZD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4NK50ZD
1102967-STF4NK50ZD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4NK50ZD 1102967-STF4NK50ZD
Manufacturer: STMicroelectronics Win Source Part Number: 1102967-STF4NK50ZD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 310pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102967-STF4NK50ZD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 310pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 3A TO-220 MOSFET Transistor
278-STF4NK50ZD
500V 3A TO-220 MOSFET Transistor 278-STF4NK50ZD
500V 3A N-CH MOSFET, 2.7R, TO-220 Power Transistor Product overview: STF4NK50ZD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4NK50ZD can be used for catalog matching and distributor lookup.

500V 3A N-CH MOSFET, 2.7R, TO-220 Power Transistor Product overview: STF4NK50ZD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4NK50ZD can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF4NK50ZD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF4NK50ZD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF4NK50ZD
MOSFET N-CH 500V 3A TO220FP

MOSFET N-CH 500V 3A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5107-5-ND 1102967-STF4NK50ZD 278-STF4NK50ZD STF4NK50ZD
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4NK50ZD 500V 3A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers