STMicroelectronics, Inc. 800V 3A 2.1 Ohm MOSFET Transistor STF4N80K5

Description
800V N-CH MOSFET, 3A, 2.1 Ohm Rds(on), TO-220FP Product overview: STF4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 2.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, 2.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V N-CH MOSFET, 3A, 2.1 Ohm Rds(on), TO-220FP Product overview: STF4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 2.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, 2.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 3A 2.1 Ohm MOSFET Transistor
278-STF4N80K5
800V 3A 2.1 Ohm MOSFET Transistor 278-STF4N80K5
800V N-CH MOSFET, 3A, 2.1 Ohm Rds(on), TO-220FP Product overview: STF4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 2.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, 2.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N80K5 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 3A, 2.1 Ohm Rds(on), TO-220FP Product overview: STF4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 2.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, 2.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N80K5 - 1102966-STF4N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N80K5
1102966-STF4N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N80K5 1102966-STF4N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1102966-STF4N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 175pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102966-STF4N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 175pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7925754P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925754P
MOSFETs 7925754P
MOSFET N-Ch 800V 3A SuperMESH TO220FP

MOSFET N-Ch 800V 3A SuperMESH TO220FP

Supplier's Site
MOSFETs - 7925754 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925754
MOSFETs 7925754
MOSFET N-Ch 800V 3A SuperMESH TO220FP

MOSFET N-Ch 800V 3A SuperMESH TO220FP

Supplier's Site
MOSFETs - 1687088 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687088
MOSFETs 1687088
MOSFET N-Ch 800V 3A SuperMESH TO220FP

MOSFET N-Ch 800V 3A SuperMESH TO220FP

Supplier's Site
Single FETs, MOSFETs - 497-14034-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14034-5-ND
Single FETs, MOSFETs 497-14034-5-ND
N-Channel 800V 3A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 800V 3A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STF4N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF4N80K5
Single FETs, MOSFETs STF4N80K5
MOSFET N-CH 800V 3A TO220FP

MOSFET N-CH 800V 3A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 3A, 150Deg C, 20W Rohs Compliant Stmicroelectronics - 69AH2719 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 3A, 150Deg C, 20W Rohs Compliant Stmicroelectronics
69AH2719
Mosfet, N-Ch, 800V, 3A, 150Deg C, 20W Rohs Compliant Stmicroelectronics 69AH2719
MOSFET, N-CH, 800V, 3A, 150DEG C, 20W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 3A, 150DEG C, 20W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF4N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF4N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF4N80K5
MOSFET N-CH 800V 3A TO220FP

MOSFET N-CH 800V 3A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF4N80K5 1102966-STF4N80K5 7925754P 7925754 497-14034-5-ND STF4N80K5 69AH2719 STF4N80K5
Product Name 800V 3A 2.1 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N80K5 MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 800V, 3A, 150Deg C, 20W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 800 volts 800 volts
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220 TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers