STMicroelectronics, Inc. N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor STF4LN80K5

Description
N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4LN80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4LN80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor
278-STF4LN80K5
N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor 278-STF4LN80K5
N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4LN80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4LN80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4LN80K5 - 935335-STF4LN80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4LN80K5
935335-STF4LN80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4LN80K5 935335-STF4LN80K5
Manufacturer: STMicroelectronics Win Source Part Number: 935335-STF4LN80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 3A (Tc) 20W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF4LN80 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17292, STF4LN80K5-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935335-STF4LN80K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 3A (Tc) 20W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF4LN80
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17292, STF4LN80K5-ND

Buy Now Datasheet
Single FETs, MOSFETs - 497-17292-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17292-ND
Single FETs, MOSFETs 497-17292-ND
N-Channel 800V 3A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 800V 3A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF4LN80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF4LN80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF4LN80K5
MOSFET N-CH 800V 3A TO220FP

MOSFET N-CH 800V 3A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package

MOSFET N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF4LN80K5 935335-STF4LN80K5 497-17292-ND STF4LN80K5 STF4LN80K5
Product Name N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4LN80K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
IGBT Transistors - AIHD15N60RATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details