STMicroelectronics, Inc. N-Channel 600 V 68 mOhm 36 A MOSFET Transistor STF46N60M6

Description
N-channel 600 V, 68 mOhm typ., 36 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF46N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 68 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 68 mOhm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF46N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 68 mOhm typ., 36 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF46N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 68 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 68 mOhm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF46N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 68 mOhm 36 A MOSFET Transistor
278-STF46N60M6
N-Channel 600 V 68 mOhm 36 A MOSFET Transistor 278-STF46N60M6
N-channel 600 V, 68 mOhm typ., 36 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF46N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 68 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 68 mOhm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF46N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 68 mOhm typ., 36 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF46N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 68 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 68 mOhm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF46N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278042-STF46N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278042-STF46N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278042-STF46N60M6
Win Source Part Number: 1278042-STF46N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 42W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 53.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STF46N60M6 Base Product Number: STF46 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278042-STF46N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 42W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 53.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STF46N60M6
Base Product Number: STF46
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-STF46N60M6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF46N60M6-ND
Single FETs, MOSFETs 497-STF46N60M6-ND
N-Channel 600V 36A (Tc) 42W (Tc) Through Hole TO-220FP

N-Channel 600V 36A (Tc) 42W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF46N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF46N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF46N60M6
MOSFET N-CH 600V 36A TO220FP

MOSFET N-CH 600V 36A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-STF46N60M6 1278042-STF46N60M6 497-STF46N60M6-ND STF46N60M6
Product Name N-Channel 600 V 68 mOhm 36 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data