STMicroelectronics, Inc. 100V 30A MOSFET Transistor STF45N10F7

Description
N-Ch MOSFET 100V 30A 18mR TO-220FP Power Transistor Product overview: STF45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF45N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 100V 30A 18mR TO-220FP Power Transistor Product overview: STF45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF45N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 30A MOSFET Transistor
278-STF45N10F7
100V 30A MOSFET Transistor 278-STF45N10F7
N-Ch MOSFET 100V 30A 18mR TO-220FP Power Transistor Product overview: STF45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF45N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 30A 18mR TO-220FP Power Transistor Product overview: STF45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF45N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-14555-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14555-5-ND
Single FETs, MOSFETs 497-14555-5-ND
N-Channel 100V 30A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 100V 30A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
FETs - Single - STF45N10F7 - 803079-STF45N10F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF45N10F7
803079-STF45N10F7
FETs - Single - STF45N10F7 803079-STF45N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 803079-STF45N10F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 25W (Tc) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 18mOhm at 15A, 10V Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1640pF at 50V Current - Continuous Drain (Id) at 25°C: 30A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STF45N Maximum Vgs: 20V

Manufacturer: STMicroelectronics
Win Source Part Number: 803079-STF45N10F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 25W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 18mOhm at 15A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1640pF at 50V
Current - Continuous Drain (Id) at 25°C: 30A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 250μA
Part Number Series: STF45N
Maximum Vgs: 20V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 0.0145 Ohm typ 30A STripFET VII

MOSFET N-Ch 100V 0.0145 Ohm typ 30A STripFET VII

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF45N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF45N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF45N10F7
MOSFET N-CH 100V 30A TO220FP

MOSFET N-CH 100V 30A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF45N10F7 497-14555-5-ND 803079-STF45N10F7 STF45N10F7 STF45N10F7
Product Name 100V 30A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STF45N10F7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data