N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-220FP package Product overview: STF43N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.085 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.085 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF43N60DM2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278113-STF43N60DM2
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ DM2
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 93mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16344-5
Base Product Number: STF43
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 34A (Tc) 40W (Tc) Through Hole TO-220FP
MOSFET N-CH 600V 34A TO220FP
MOSFET N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-220FP package
MOSFET N-CH 600V 34A TO220FP
MOSFET, N-CH, 600V, 34A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STF43N60DM2 | 1278113-STF43N60DM2 | 497-16344-5-ND | STF43N60DM2 | STF43N60DM2 | STF43N60DM2 | 79Y9459 |
| Product Name | N-Channel 600 V 0.085 Ohm 34 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 34A, To-220Fp; Transistor Polarity Stmicroelectronics |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | ||
| Packing Method | Tube; Tube | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |