STMicroelectronics, Inc. 600V 34A MOSFET Transistor STF42N60M2-EP

Description
600V 34A N-Ch MOSFET TO-220FP Product overview: STF42N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF42N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 34A N-Ch MOSFET TO-220FP Product overview: STF42N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF42N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 34A MOSFET Transistor
278-STF42N60M2-EP
600V 34A MOSFET Transistor 278-STF42N60M2-EP
600V 34A N-Ch MOSFET TO-220FP Product overview: STF42N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF42N60M2-EP can be used for catalog matching and distributor lookup.

600V 34A N-Ch MOSFET TO-220FP Product overview: STF42N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF42N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15887-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15887-5-ND
Single FETs, MOSFETs 497-15887-5-ND
N-Channel 600V 34A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 600V 34A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278065-STF42N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278065-STF42N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278065-STF42N60M2-EP
Win Source Part Number: 1278065-STF42N60M2-E P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M2-EP Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Rds On (Max) @ Id, Vgs: 87mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2370 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15887-5 Base Product Number: STF42 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278065-STF42N60M2-EP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M2-EP
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 87mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2370 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15887-5
Base Product Number: STF42
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.076 Ohm typ., 34 A MDmesh M2 EP Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.076 Ohm typ., 34 A MDmesh M2 EP Power MOSFET in a TO-220FP package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF42N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF42N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF42N60M2-EP
MOSFET N-CH 600V 34A TO220FP

MOSFET N-CH 600V 34A TO220FP

Supplier's Site
Mosfet, N-Ch, 600V, 34A, To-220Fp; Channel Type Stmicroelectronics - 45AC7574 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 34A, To-220Fp; Channel Type Stmicroelectronics
45AC7574
Mosfet, N-Ch, 600V, 34A, To-220Fp; Channel Type Stmicroelectronics 45AC7574
MOSFET, N-CH, 600V, 34A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 34A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF42N60M2-EP 497-15887-5-ND 1278065-STF42N60M2-EP STF42N60M2-EP STF42N60M2-EP 45AC7574
Product Name 600V 34A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 34A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data