STMicroelectronics, Inc. Single FETs, MOSFETs STF40N20

Description
N-Channel 200V 40A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 200V 40A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5006-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5006-5-ND
Single FETs, MOSFETs 497-5006-5-ND
N-Channel 200V 40A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 200V 40A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF40N20 - 935332-STF40N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF40N20
935332-STF40N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF40N20 935332-STF40N20
Manufacturer: STMicroelectronics Win Source Part Number: 935332-STF40N20 Series: STripFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 40A (Tc) 40W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: STF40N Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935332-STF40N20
Series: STripFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 40A (Tc) 40W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: STF40N
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF40N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF40N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF40N20
MOSFET N-CH 200V 40A TO220FP

MOSFET N-CH 200V 40A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5006-5-ND 935332-STF40N20 STF40N20
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF40N20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products