High-volt MOSFET for ind power circuits
High-volt MOSFET for ind power circuits
800V 2.5A N-CH MOSFET TO-220FP 4.5R RdsOn Product overview: STF3NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3NK80Z can be used for catalog matching and distributor lookup.
N-Channel 800V 2.5A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 092543-STF3NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: STF3NK80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): AP04N80I-HF; SW F 3N80; FQPF3N80C-NL; FQPF3N80-NL;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 800 Volt 2.5Amp Zener SuperMESH
MOSFET, N, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:25W RoHS Compliant: Yes
MOSFET N-CH 800V 2.5A TO220FP
800V 2.5A 25W 4.5Ω@10V,1.25A 4.5V@50uA N Channel TO-220F-3 MOSFETs ROHS
MOSFET N-CH 800V 2.5A TO220FP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 151433 | 278-STF3NK80Z | 497-4342-5-ND | 092543-STF3NK80Z | STF3NK80Z | 26M3543 | STF3NK80Z | STF3NK80Z | STF3NK80Z |
| Product Name | MOSFETs | 800V 2.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3NK80Z | MOSFET | Mosfet, N, To-220Fp; Channel Type Stmicroelectronics | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | TO-220 | TO-220; TO-220-3 Full Pack | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| V(BR)DSS | 800 volts | 800 volts | 800 volts |