STMicroelectronics, Inc. Single FETs, MOSFETs STF3NK100Z

Description
N-Channel 1000V 2.5A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 1000V 2.5A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STF3NK100Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF3NK100Z-ND
Single FETs, MOSFETs 497-STF3NK100Z-ND
N-Channel 1000V 2.5A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 1000V 2.5A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFETs - 7612821 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612821
MOSFETs 7612821
MOSFET N-Channel 1KV 2.5A TO220FP

MOSFET N-Channel 1KV 2.5A TO220FP

Supplier's Site
MOSFETs - 1687577 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687577
MOSFETs 1687577
MOSFET N-Channel 1KV 2.5A TO220FP

MOSFET N-Channel 1KV 2.5A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3NK100Z - 066356-STF3NK100Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3NK100Z
066356-STF3NK100Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3NK100Z 066356-STF3NK100Z
Manufacturer: STMicroelectronics Win Source Part Number: 066356-STF3NK100Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 601pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6 Ohm @ 1.25A, 10V Alternative Parts (Cross-Reference): FQPF2NA90; SiHFIBF20G; AP02N90I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066356-STF3NK100Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 601pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): FQPF2NA90; SiHFIBF20G; AP02N90I;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1000V 2.5A 6 Ohm MOSFET Transistor
278-STF3NK100Z
1000V 2.5A 6 Ohm MOSFET Transistor 278-STF3NK100Z
1000V N-CH MOSFET, 2.5A, 6 Ohm, TO-220FP Product overview: STF3NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A, 6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 2.5A, 6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3NK100Z can be used for catalog matching and distributor lookup.

1000V N-CH MOSFET, 2.5A, 6 Ohm, TO-220FP Product overview: STF3NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A, 6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 2.5A, 6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF3NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF3NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF3NK100Z
MOSFET N-CH 1000V 2.5A TO220FP

MOSFET N-CH 1000V 2.5A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF3NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF3NK100Z
Single FETs, MOSFETs STF3NK100Z
MOSFET N-CH 1000V 2.5A TO220FP

MOSFET N-CH 1000V 2.5A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 24V 120A Zener SuperMESH

MOSFET N Ch 24V 120A Zener SuperMESH

Buy Now Datasheet
Mosfet, N Ch, 1Kv, 2.5A, To-220Fp; Channel Type Stmicroelectronics - 57P0892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 1Kv, 2.5A, To-220Fp; Channel Type Stmicroelectronics
57P0892
Mosfet, N Ch, 1Kv, 2.5A, To-220Fp; Channel Type Stmicroelectronics 57P0892
MOSFET, N CH, 1KV, 2.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 1KV, 2.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STF3NK100Z-ND 7612821 066356-STF3NK100Z 278-STF3NK100Z STF3NK100Z STF3NK100Z STF3NK100Z 57P0892
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3NK100Z 1000V 2.5A 6 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 1Kv, 2.5A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; To-220fp TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details