STMicroelectronics, Inc. 800V 2.5A 2.8 Ohm MOSFET Transistor STF3N80K5

Description
800V N-CH MOSFET, 2.5A, 2.8 Ohm, TO-220FP Product overview: STF3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, 2.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V N-CH MOSFET, 2.5A, 2.8 Ohm, TO-220FP Product overview: STF3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, 2.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 2.5A 2.8 Ohm MOSFET Transistor
278-STF3N80K5
800V 2.5A 2.8 Ohm MOSFET Transistor 278-STF3N80K5
800V N-CH MOSFET, 2.5A, 2.8 Ohm, TO-220FP Product overview: STF3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, 2.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3N80K5 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 2.5A, 2.8 Ohm, TO-220FP Product overview: STF3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, 2.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14272-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14272-5-ND
Single FETs, MOSFETs 497-14272-5-ND
N-Channel 800V 2.5A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 800V 2.5A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N80K5 - 212274-STF3N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N80K5
212274-STF3N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N80K5 212274-STF3N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 212274-STF3N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Family Name: STF3N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 9.5nC @ 10V Max Input Capacitance: 130pF @ 100V Maximum Gate-Source Voltage: 30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): TK4A80; EFS3KM-16A; TSM3N80CI C0G; 2SK2294; Introduction Date: March 12, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212274-STF3N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Family Name: STF3N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 9.5nC @ 10V
Max Input Capacitance: 130pF @ 100V
Maximum Gate-Source Voltage: 30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): TK4A80; EFS3KM-16A; TSM3N80CI C0G; 2SK2294;
Introduction Date: March 12, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF3N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF3N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF3N80K5
MOSFET N-CH 800V 2.5A TO220FP

MOSFET N-CH 800V 2.5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 800V 2.8Ohm typ 2.5A Zener-protected

MOSFET N-CH 800V 2.8Ohm typ 2.5A Zener-protected

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF3N80K5 497-14272-5-ND 212274-STF3N80K5 STF3N80K5 STF3N80K5
Product Name 800V 2.5A 2.8 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data