STMicroelectronics, Inc. Single FETs, MOSFETs STF3N62K3

Description
N-Channel 620V 2.7A (Tc) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 620V 2.7A (Tc) 20W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12578-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12578-5-ND
Single FETs, MOSFETs 497-12578-5-ND
N-Channel 620V 2.7A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 620V 2.7A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
620V 2.7A 2.5 Ohm MOSFET Transistor
278-STF3N62K3
620V 2.7A 2.5 Ohm MOSFET Transistor 278-STF3N62K3
620V N-CH MOSFET, 2.7A, 2.5 Ohm, TO-220FP Product overview: STF3N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.7A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.7A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET, 2.7A, 2.5 Ohm, TO-220FP Product overview: STF3N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.7A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.7A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF3N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N62K3 - 066355-STF3N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N62K3
066355-STF3N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N62K3 066355-STF3N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 066355-STF3N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 385pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066355-STF3N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 385pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STF3N62K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF3N62K3
Single FETs, MOSFETs STF3N62K3
MOSFET N-CH 620V 2.7A TO220FP

MOSFET N-CH 620V 2.7A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 620V-2.2ohms 2.7A

MOSFET N-Ch, 620V-2.2ohms 2.7A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF3N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF3N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF3N62K3
MOSFET N-CH 620V 2.7A TO220FP

MOSFET N-CH 620V 2.7A TO220FP

Supplier's Site
Mosfet, N Ch, 620V, 2.7A, To-220Fp; Channel Type Stmicroelectronics - 57P0894 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 2.7A, To-220Fp; Channel Type Stmicroelectronics
57P0894
Mosfet, N Ch, 620V, 2.7A, To-220Fp; Channel Type Stmicroelectronics 57P0894
MOSFET, N CH, 620V, 2.7A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 2.7A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12578-5-ND 278-STF3N62K3 066355-STF3N62K3 STF3N62K3 STF3N62K3 STF3N62K3 57P0894
Product Name Single FETs, MOSFETs 620V 2.7A 2.5 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF3N62K3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 620V, 2.7A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack Through Hole TO-3; TO-220
PD 20000 milliwatts 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data