STMicroelectronics, Inc. N-Channel 600 V 85 mOhm 30 A MOSFET Transistor STF36N60M6

Description
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF36N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF36N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 85 mOhm 30 A MOSFET Transistor
278-STF36N60M6
N-Channel 600 V 85 mOhm 30 A MOSFET Transistor 278-STF36N60M6
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF36N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF36N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STF36N60M6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF36N60M6-ND
Single FETs, MOSFETs 497-STF36N60M6-ND
N-Channel 600V 30A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 600V 30A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1173316-STF36N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1173316-STF36N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1173316-STF36N60M6
Win Source Part Number: 1173316-STF36N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 44.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STF36 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1173316-STF36N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 44.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STF36
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2025513P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025513P
MOSFETs 2025513P
STF36N60M6, MOSFET

STF36N60M6, MOSFET

Supplier's Site
MOSFETs - 2025513 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025513
MOSFETs 2025513
STF36N60M6, MOSFET

STF36N60M6, MOSFET

Supplier's Site
MOSFETs - 2025511 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025511
MOSFETs 2025511
STF36N60M6, MOSFET

STF36N60M6, MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF36N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF36N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF36N60M6
MOSFET N-CH 600V 30A TO220FP

MOSFET N-CH 600V 30A TO220FP

Supplier's Site
Mosfet, N-Ch, 600V, 30A, 40W, To-220Fp; Transistor Polarity Stmicroelectronics - 99AC0597 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 30A, 40W, To-220Fp; Transistor Polarity Stmicroelectronics
99AC0597
Mosfet, N-Ch, 600V, 30A, 40W, To-220Fp; Transistor Polarity Stmicroelectronics 99AC0597
MOSFET, N-CH, 600V, 30A, 40W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 30A, 40W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - STF36N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF36N60M6
Single FETs, MOSFETs STF36N60M6
MOSFET N-CH 600V 30A TO220FP

MOSFET N-CH 600V 30A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF36N60M6 497-STF36N60M6-ND 1173316-STF36N60M6 2025513P 2025513 STF36N60M6 99AC0597 STF36N60M6 STF36N60M6
Product Name N-Channel 600 V 85 mOhm 30 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 30A, 40W, To-220Fp; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220 TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
PD 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material Sic MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details