STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF33N60M2 STF33N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212273-STF33N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 1781pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 125 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212273-STF33N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 1781pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 125 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7571, is rated for a maximum drain-source voltage of 600V and a continuous drain current of 26A. It features a low on-resistance of 0.108 Ω, which contributes to its efficiency in high-performance applications. The device is designed using MDmesh II Plus technology, which combines a vertical structure with a strip layout to achieve low gate charge and on-resistance. This MOSFET is suitable for various switching applications, including LCC and resonant converters. It is packaged in a TO-220FP format, allowing for through-hole mounting. The maximum junction temperature is rated at 150°C, and it has been 100% avalanche tested, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7571, is rated for a maximum drain-source voltage of 600V and a continuous drain current of 26A. It features a low on-resistance of 0.108 Ω, which contributes to its efficiency in high-performance applications. The device is designed using MDmesh II Plus technology, which combines a vertical structure with a strip layout to achieve low gate charge and on-resistance. This MOSFET is suitable for various switching applications, including LCC and resonant converters. It is packaged in a TO-220FP format, allowing for through-hole mounting. The maximum junction temperature is rated at 150°C, and it has been 100% avalanche tested, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF33N60M2 - 212273-STF33N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF33N60M2
212273-STF33N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF33N60M2 212273-STF33N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 212273-STF33N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 1781pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 125 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212273-STF33N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45.5nC @ 10V
Max Input Capacitance: 1781pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 125 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-14217-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14217-5-ND
Single FETs, MOSFETs 497-14217-5-ND
N-Channel 600V 26A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 600V 26A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
600V 26A MOSFET Transistor
278-STF33N60M2
600V 26A MOSFET Transistor 278-STF33N60M2
600V 26A N-CH MOSFET TO-220FP 108mR RdsOn Product overview: STF33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF33N60M2 can be used for catalog matching and distributor lookup.

600V 26A N-CH MOSFET TO-220FP 108mR RdsOn Product overview: STF33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF33N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STF33N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF33N60M2
Single FETs, MOSFETs STF33N60M2
MOSFET N-CH 600V 26A TO220FP

MOSFET N-CH 600V 26A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 26A, To-220Fp; Channel Type Stmicroelectronics - 45AC7571 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 26A, To-220Fp; Channel Type Stmicroelectronics
45AC7571
Mosfet, N-Ch, 600V, 26A, To-220Fp; Channel Type Stmicroelectronics 45AC7571
MOSFET, N-CH, 600V, 26A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 26A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF33N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF33N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF33N60M2
MOSFET N-CH 600V 26A TO220FP

MOSFET N-CH 600V 26A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.108Ohm 26A MDmesh M2

MOSFET N-CH 600V 0.108Ohm 26A MDmesh M2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212273-STF33N60M2 497-14217-5-ND 278-STF33N60M2 STF33N60M2 45AC7571 STF33N60M2 STF33N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF33N60M2 Single FETs, MOSFETs 600V 26A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 26A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products