STMicroelectronics, Inc. Single FETs, MOSFETs STF33N60DM2

Description
N-Channel 650V 24A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16355-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16355-5-ND
Single FETs, MOSFETs 497-16355-5-ND
N-Channel 650V 24A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 650V 24A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324701-STF33N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324701-STF33N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324701-STF33N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1324701-STF33N60DM2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 35W (Tc) Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1870 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-16355-5,497-163 55-5 Base Product Number: STF33 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324701-STF33N60DM2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 130mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 35W (Tc)
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1870 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-16355-5,497-16355-5
Base Product Number: STF33
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.110 Ohm 24 A MOSFET Transistor
278-STF33N60DM2
N-Channel 600 V 0.110 Ohm 24 A MOSFET Transistor 278-STF33N60DM2
N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF33N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.110 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.110 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF33N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF33N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.110 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.110 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF33N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in a TO-220FP package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF33N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF33N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF33N60DM2
MOSFET N-CH 650V 24A TO220FP

MOSFET N-CH 650V 24A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16355-5-ND 1324701-STF33N60DM2 278-STF33N60DM2 STF33N60DM2 STF33N60DM2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 600 V 0.110 Ohm 24 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data