N-Channel 650V 24A (Tc) 35W (Tc) Through Hole TO-220FP
650V 24A N-CH MOSFET, 119mR, TO-220-3 Product overview: STF32N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF32N65M5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102959-STF32N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3320pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 119 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 650V 24A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-11396-5-ND | 278-STF32N65M5 | 1102959-STF32N65M5 | STF32N65M5 |
| Product Name | Single FETs, MOSFETs | 650V 24A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF32N65M5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | |
| PD | 35000 milliwatts | 35000 milliwatts |