Manufacturer: STMicroelectronics
Win Source Part Number: 1102957-STF30N10F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 1270pF @ 50V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): FDPF3860T; STF25N10F7;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
N-Ch 100V 24A 24mR MOSFET TO-220FP Product overview: STF30N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF30N10F7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 24A TO220FP
MOSFET, N-CH, 100V, 24A, 175DEG C, 25W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1102957-STF30N10F7 | 278-STF30N10F7 | STF30N10F7 | 69AH2718 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF30N10F7 | 100V 24A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 24A, 175Deg C, 25W Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| PD | 25000 milliwatts | 25000 milliwatts |