STMicroelectronics, Inc. N-Channel 950V 2A 4.2 Ohm MOSFET Transistor STF2N95K5

Description
950V N-Channel MOSFET, 2A, 4.2 Ohm, TO-220FP Product overview: STF2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 2A, 4.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 4.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
950V N-Channel MOSFET, 2A, 4.2 Ohm, TO-220FP Product overview: STF2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 2A, 4.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 4.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 950V 2A 4.2 Ohm MOSFET Transistor
278-STF2N95K5
N-Channel 950V 2A 4.2 Ohm MOSFET Transistor 278-STF2N95K5
950V N-Channel MOSFET, 2A, 4.2 Ohm, TO-220FP Product overview: STF2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 2A, 4.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 4.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N95K5 can be used for catalog matching and distributor lookup.

950V N-Channel MOSFET, 2A, 4.2 Ohm, TO-220FP Product overview: STF2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 2A, 4.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 4.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14271-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14271-5-ND
Single FETs, MOSFETs 497-14271-5-ND
N-Channel 950V 2A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 950V 2A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF2N95K5 - 1004075-STF2N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF2N95K5
1004075-STF2N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF2N95K5 1004075-STF2N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1004075-STF2N95K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 105pF @ 100V Maximum Gate-Source Voltage: 30V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): FQPF4N90CT; STF3NK100Z; TSM3N90CI C0; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1004075-STF2N95K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 105pF @ 100V
Maximum Gate-Source Voltage: 30V
Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): FQPF4N90CT; STF3NK100Z; TSM3N90CI C0;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF2N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF2N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF2N95K5
MOSFET N-CH 950V 2A TO220FP

MOSFET N-CH 950V 2A TO220FP

Supplier's Site
Mosfet, N-Ch, 950V, 2A, To-220Fp; Channel Type Stmicroelectronics - 45AC7563 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 2A, To-220Fp; Channel Type Stmicroelectronics
45AC7563
Mosfet, N-Ch, 950V, 2A, To-220Fp; Channel Type Stmicroelectronics 45AC7563
MOSFET, N-CH, 950V, 2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 950V 4.2Ohm typ 2A Zener-protected

MOSFET N-CH 950V 4.2Ohm typ 2A Zener-protected

Buy Now Datasheet
Single FETs, MOSFETs - STF2N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF2N95K5
Single FETs, MOSFETs STF2N95K5
MOSFET N-CH 950V 2A TO220FP

MOSFET N-CH 950V 2A TO220FP

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF2N95K5
Triode/MOS Tube/Transistor >> MOSFETs STF2N95K5
950V 2A 20W 5Ω@10V,1A 5V@100uA N Channel TO-220F-3 MOSFETs ROHS

950V 2A 20W 5Ω@10V,1A 5V@100uA N Channel TO-220F-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF2N95K5 497-14271-5-ND 1004075-STF2N95K5 STF2N95K5 45AC7563 STF2N95K5 STF2N95K5 STF2N95K5
Product Name N-Channel 950V 2A 4.2 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF2N95K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 950V, 2A, To-220Fp; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 20000 milliwatts 20000 milliwatts 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220
V(BR)DSS 950 volts 950 volts 950 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2405 - 1020749-AUIRFR2405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
6 suppliers