STMicroelectronics, Inc. 620V 2.2A MOSFET Transistor STF2N62K3

Description
620V N-CH MOSFET, 2.2A, 3.6R, TO-220FP Product overview: STF2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620V N-CH MOSFET, 2.2A, 3.6R, TO-220FP Product overview: STF2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
620V 2.2A MOSFET Transistor
278-STF2N62K3
620V 2.2A MOSFET Transistor 278-STF2N62K3
620V N-CH MOSFET, 2.2A, 3.6R, TO-220FP Product overview: STF2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET, 2.2A, 3.6R, TO-220FP Product overview: STF2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12247-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12247-ND
Single FETs, MOSFETs 497-12247-ND
N-Channel 620V 2.2A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 620V 2.2A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Mosfet, N Ch, 620V, 2.2A, To-220Fp; Channel Type Stmicroelectronics - 87T3759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 2.2A, To-220Fp; Channel Type Stmicroelectronics
87T3759
Mosfet, N Ch, 620V, 2.2A, To-220Fp; Channel Type Stmicroelectronics 87T3759
MOSFET, N CH, 620V, 2.2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 2.2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 620V 3 Ohm 2.2A SuperMESH3

MOSFET N-Ch 620V 3 Ohm 2.2A SuperMESH3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF2N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF2N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF2N62K3
MOSFET N-CH 620V 2.2A TO220FP

MOSFET N-CH 620V 2.2A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF2N62K3 497-12247-ND 87T3759 STF2N62K3 STF2N62K3
Product Name 620V 2.2A MOSFET Transistor Single FETs, MOSFETs Mosfet, N Ch, 620V, 2.2A, To-220Fp; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 20000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details