STMicroelectronics, Inc. Single FETs, MOSFETs STF2LN60K3

Description
MOSFET N CH 600V 2A TO-220FP
Request a Quote Datasheet
Description
MOSFET N CH 600V 2A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13396-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13396-5-ND
Single FETs, MOSFETs 497-13396-5-ND
MOSFET N CH 600V 2A TO-220FP

MOSFET N CH 600V 2A TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 4 Ohm 2 A MOSFET Transistor
278-STF2LN60K3
N-Channel 600 V 4 Ohm 2 A MOSFET Transistor 278-STF2LN60K3
N-channel 600 V, 4 Ohm typ., 2 A, SuperMESH3(TM) Power MOSFET in TO-220FP package Product overview: STF2LN60K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2LN60K3 can be used for catalog matching and distributor lookup.

N-channel 600 V, 4 Ohm typ., 2 A, SuperMESH3(TM) Power MOSFET in TO-220FP package Product overview: STF2LN60K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2LN60K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF2LN60K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF2LN60K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF2LN60K3
MOSFET N CH 600V 2A TO-220FP

MOSFET N CH 600V 2A TO-220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 4ohm 2A SuperMESH3 FET

MOSFET N-Ch 600V 4ohm 2A SuperMESH3 FET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13396-5-ND 278-STF2LN60K3 STF2LN60K3 STF2LN60K3
Product Name Single FETs, MOSFETs N-Channel 600 V 4 Ohm 2 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details