Manufacturer: STMicroelectronics
Win Source Part Number: 066352-STF2HNK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): NDF02N60ZG; STP2HNC60FP; ZDX100N60;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
N-Channel 600V 2A (Tc) 20W (Tc) Through Hole TO-220FP
600V N-Channel MOSFET, 2A, 4.8 Ohm, TO-220FP Product overview: STF2HNK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2A, 4.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, 4.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF2HNK60Z can be used for catalog matching and distributor lookup.
MOSFET N-Ch, 600V-4.4ohms Zener SuperMESH 2A
MOSFET N-CH 600V 2A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 066352-STF2HNK60Z | 497-12575-5-ND | 278-STF2HNK60Z | STF2HNK60Z | STF2HNK60Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF2HNK60Z | Single FETs, MOSFETs | N-Channel 600V 2A 4.8 Ohm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | ||||
| PD | 20000 milliwatts | 20000 milliwatts |