STMicroelectronics, Inc. MOSFETs STF28NM50N

Description
MOSFET N-Channel 500V 21A TO220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 21A TO220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7612802P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612802P
MOSFETs 7612802P
MOSFET N-Channel 500V 21A TO220FP

MOSFET N-Channel 500V 21A TO220FP

Supplier's Site
MOSFETs - 1687575 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687575
MOSFETs 1687575
MOSFET N-Channel 500V 21A TO220FP

MOSFET N-Channel 500V 21A TO220FP

Supplier's Site
Singapore, Singapore
500V 21A MOSFET Transistor
278-STF28NM50N
500V 21A MOSFET Transistor 278-STF28NM50N
500V 21A N-CH MOSFET TO-220FP 158mR RdsOn Product overview: STF28NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28NM50N can be used for catalog matching and distributor lookup.

500V 21A N-CH MOSFET TO-220FP 158mR RdsOn Product overview: STF28NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12574-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12574-5-ND
Single FETs, MOSFETs 497-12574-5-ND
N-Channel 500V 21A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 500V 21A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28NM50N - 038592-STF28NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28NM50N
038592-STF28NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28NM50N 038592-STF28NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 038592-STF28NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1735pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 158 mOhm @ 10.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038592-STF28NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1735pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 158 mOhm @ 10.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Transistor, N Channel, 21 A, 500 V, 0.135 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3392 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 21 A, 500 V, 0.135 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3392
Mosfet Transistor, N Channel, 21 A, 500 V, 0.135 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3392
MOSFET Transistor, N Channel, 21 A, 500 V, 0.135 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 21 A, 500 V, 0.135 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.135 Ohm MDmesh II Power MO

MOSFET N-Ch 500V 0.135 Ohm MDmesh II Power MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF28NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF28NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF28NM50N
MOSFET N-CH 500V 21A TO220FP

MOSFET N-CH 500V 21A TO220FP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7612802P 1687575 278-STF28NM50N 497-12574-5-ND 038592-STF28NM50N 94T3392 STF28NM50N STF28NM50N
Product Name MOSFETs MOSFETs 500V 21A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28NM50N Mosfet Transistor, N Channel, 21 A, 500 V, 0.135 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220 TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data