STMicroelectronics, Inc. N-Channel 650 V 0.15 Ohm 20 A MOSFET Transistor STF28N65M2

Description
N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF28N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.15 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.15 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF28N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.15 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.15 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.15 Ohm 20 A MOSFET Transistor
278-STF28N65M2
N-Channel 650 V 0.15 Ohm 20 A MOSFET Transistor 278-STF28N65M2
N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF28N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.15 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.15 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF28N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.15 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.15 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15534-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15534-5-ND
Single FETs, MOSFETs 497-15534-5-ND
N-Channel 650V 20A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 650V 20A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Electronic Wholesale - STF28N65M2 - 1260962-STF28N65M2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STF28N65M2
1260962-STF28N65M2
Electronic Wholesale - STF28N65M2 1260962-STF28N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 1260962-STF28N65M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 20A Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 35nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 1440pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260962-STF28N65M2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 35nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1440pF at 100V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF28N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF28N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF28N65M2
MOSFET N-CH 650V 20A TO220FP

MOSFET N-CH 650V 20A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF28N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF28N65M2
Single FETs, MOSFETs STF28N65M2
MOSFET N-CH 650V 20A TO220FP

MOSFET N-CH 650V 20A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220FP package

MOSFET N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220FP package

Buy Now Datasheet
Mosfet, N-Ch, 650V, 20A, 150Deg C, 30W; Transistor Polarity Stmicroelectronics - 26AH0167 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 20A, 150Deg C, 30W; Transistor Polarity Stmicroelectronics
26AH0167
Mosfet, N-Ch, 650V, 20A, 150Deg C, 30W; Transistor Polarity Stmicroelectronics 26AH0167
MOSFET, N-CH, 650V, 20A, 150DEG C, 30W; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 20A, 150DEG C, 30W; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF28N65M2 497-15534-5-ND 1260962-STF28N65M2 STF28N65M2 STF28N65M2 STF28N65M2 26AH0167
Product Name N-Channel 650 V 0.15 Ohm 20 A MOSFET Transistor Single FETs, MOSFETs Electronic Wholesale - STF28N65M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 20A, 150Deg C, 30W; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3
V(BR)DSS 650 volts 650 volts
PD 30000 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data