STMicroelectronics, Inc. N-Channel 600 V 0.150 Ohm 20 A MOSFET Transistor STF27N60M2-EP

Description
N-channel 600 V, 0.150 Ohm typ., 20 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF27N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.150 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.150 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF27N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.150 Ohm typ., 20 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF27N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.150 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.150 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF27N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.150 Ohm 20 A MOSFET Transistor
278-STF27N60M2-EP
N-Channel 600 V 0.150 Ohm 20 A MOSFET Transistor 278-STF27N60M2-EP
N-channel 600 V, 0.150 Ohm typ., 20 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF27N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.150 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.150 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF27N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.150 Ohm typ., 20 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF27N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.150 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.150 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF27N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STF27N60M2-EP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF27N60M2-EP-ND
Single FETs, MOSFETs 497-STF27N60M2-EP-ND
N-Channel 600V 20A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 20A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF27N60M2-EP - 935324-STF27N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF27N60M2-EP
935324-STF27N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF27N60M2-EP 935324-STF27N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 935324-STF27N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 30W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF27 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16487-5-ND, 497-STF27N60M2-EP, -1138-STF27N60M2-EP, 497-16487-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935324-STF27N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 20A (Tc) 30W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF27
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16487-5-ND, 497-STF27N60M2-EP, -1138-STF27N60M2-EP, 497-16487-5

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.150 Ohm typ., 20 A MDmesh M2 EP Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.150 Ohm typ., 20 A MDmesh M2 EP Power MOSFET in a TO-220FP package

Buy Now Datasheet
Mosfet, N-Ch, 600V, 20A, 150Deg C, 30W Rohs Compliant Stmicroelectronics - 69AH2716 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20A, 150Deg C, 30W Rohs Compliant Stmicroelectronics
69AH2716
Mosfet, N-Ch, 600V, 20A, 150Deg C, 30W Rohs Compliant Stmicroelectronics 69AH2716
MOSFET, N-CH, 600V, 20A, 150DEG C, 30W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 20A, 150DEG C, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF27N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF27N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF27N60M2-EP
MOSFET N-CH 600V 20A TO220FP

MOSFET N-CH 600V 20A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF27N60M2-EP 497-STF27N60M2-EP-ND 935324-STF27N60M2-EP STF27N60M2-EP 69AH2716 STF27N60M2-EP
Product Name N-Channel 600 V 0.150 Ohm 20 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF27N60M2-EP MOSFET Mosfet, N-Ch, 600V, 20A, 150Deg C, 30W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data