600V 21A N-CH MOSFET TO-220FP 145mR RdsOn Product overview: STF26NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF26NM60ND can be used for catalog matching and distributor lookup.
N-Channel 600V 21A (Tc) 35W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 1003599-STF26NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 54.6nC @ 10V
Max Input Capacitance: 1817pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 175 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 21A TO220FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STF26NM60ND | 497-14269-5-ND | 1003599-STF26NM60ND | STF26NM60ND |
| Product Name | 600V 21A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF26NM60ND | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 35000 milliwatts | 35000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |