Manufacturer: STMicroelectronics
Win Source Part Number: 031181-STF26NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STF26NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1800pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): FCPF165N65S3R0L; IPA65R225C7; IPA65R190C7;
Introduction Date: April 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
600V 20A N-Ch MOSFET TO-220FP 0.135 Ohm Product overview: STF26NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 0.135 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, 0.135 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF26NM60N can be used for catalog matching and distributor lookup.
N-Channel 600V 20A (Tc) 35W (Tc) Through Hole TO-220FP
MOSFET N-Channel 600V 20A TO220FP
600V 20A 165mΩ@10V,10A 35W 4V@250uA N Channel TO-220FP MOSFETs ROHS
MOSFET N-channel 600 V 20 A Mdmesh
MOSFET N-CH 600V 20A TO220FP
MOSFET, N CH, 600V, 20A, TO220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 20A TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 031181-STF26NM60N | 278-STF26NM60N | 497-STF26NM60N-ND | 1032000 | 7612792P | STF26NM60N | STF26NM60N | STF26NM60N | 26R7052 | STF26NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF26NM60N | 600V 20A 0.135 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N Ch, 600V, 20A, To220Fp; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | |||||||
| PD | 35000 milliwatts | 30000 milliwatts | 35000 milliwatts | 35000 milliwatts | ||||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; To-220fp | TO-220; TO-220 | TO-220 | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220-3 Full Pack |