STMicroelectronics, Inc. FETs - Single - STF26N60M2 STF26N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 809998-STF26N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 165mOhm at 11A, 10V Current - Continuous Drain (Id) at 25°C: 20A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STF26 Maximum Vgs: ±25V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 809998-STF26N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 165mOhm at 11A, 10V Current - Continuous Drain (Id) at 25°C: 20A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STF26 Maximum Vgs: ±25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STF26N60M2 - 809998-STF26N60M2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF26N60M2
809998-STF26N60M2
FETs - Single - STF26N60M2 809998-STF26N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 809998-STF26N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 165mOhm at 11A, 10V Current - Continuous Drain (Id) at 25°C: 20A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STF26 Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 809998-STF26N60M2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 165mOhm at 11A, 10V
Current - Continuous Drain (Id) at 25°C: 20A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STF26
Maximum Vgs: ±25V

Buy Now
Singapore, Singapore
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor
278-STF26N60M2
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor 278-STF26N60M2
N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-220FP package Product overview: STF26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF26N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-220FP package Product overview: STF26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF26N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16514-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16514-5-ND
Single FETs, MOSFETs 497-16514-5-ND
N-Channel 600V 20A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 20A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STF26N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF26N60M2
Single FETs, MOSFETs STF26N60M2
MOSFET N-CH 600V 20A TO220FP

MOSFET N-CH 600V 20A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF26N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF26N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF26N60M2
MOSFET N-CH 600V 20A TO220FP

MOSFET N-CH 600V 20A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-220FP package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 809998-STF26N60M2 278-STF26N60M2 497-16514-5-ND STF26N60M2 STF26N60M2 STF26N60M2
Product Name FETs - Single - STF26N60M2 N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details