Manufacturer: STMicroelectronics
Win Source Part Number: 935322-STF260N4F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 90A (Tc) 35W (Tc) Through Hole TO-220FP
Package: Reel - TR
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: STF260
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 40V 90A TO220FP Product overview: STF260N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF260N4F7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 90A TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935322-STF260N4F7 | 278-STF260N4F7 | STF260N4F7 | STF260N4F7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF260N4F7 | 40V 90A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |