STMicroelectronics, Inc. 600V 17A MOSFET Transistor STF24NM60N

Description
600V 17A N-CH MOSFET TO-220FP, 190mR Rds(on) Product overview: STF24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 17A N-CH MOSFET TO-220FP, 190mR Rds(on) Product overview: STF24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 17A MOSFET Transistor
278-STF24NM60N
600V 17A MOSFET Transistor 278-STF24NM60N
600V 17A N-CH MOSFET TO-220FP, 190mR Rds(on) Product overview: STF24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24NM60N can be used for catalog matching and distributor lookup.

600V 17A N-CH MOSFET TO-220FP, 190mR Rds(on) Product overview: STF24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-11868-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11868-5-ND
Single FETs, MOSFETs 497-11868-5-ND
N-Channel 600V 17A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 17A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFETs - 7610459P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610459P
MOSFETs 7610459P
MOSFET N-Channel 650V 17A TO220FP

MOSFET N-Channel 650V 17A TO220FP

Supplier's Site
MOSFETs - 7610459 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610459
MOSFETs 7610459
MOSFET N-Channel 650V 17A TO220FP

MOSFET N-Channel 650V 17A TO220FP

Supplier's Site
MOSFETs - 1687540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687540
MOSFETs 1687540
MOSFET N-Channel 650V 17A TO220FP

MOSFET N-Channel 650V 17A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24NM60N - 083742-STF24NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24NM60N
083742-STF24NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24NM60N 083742-STF24NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 083742-STF24NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STF24NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1400pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): TK20A60T; TK20A60U(S4LITEC,Q; TK20A60U(LBS1CN,Q) ; TK20A60U(LBS2SO,Q); Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 083742-STF24NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STF24NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1400pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): TK20A60T; TK20A60U(S4LITEC,Q; TK20A60U(LBS1CN,Q) ; TK20A60U(LBS2SO,Q);
Introduction Date: January 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF24NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF24NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF24NM60N
MOSFET N-CH 600V 17A TO220FP

MOSFET N-CH 600V 17A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-ch 600 V 0.168 Ohm 17 A MDmesh

MOSFET N-ch 600 V 0.168 Ohm 17 A MDmesh

Buy Now Datasheet
Mosfet Transistor, N Channel, 17 A, 600 V, 0.168 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3390 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 17 A, 600 V, 0.168 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3390
Mosfet Transistor, N Channel, 17 A, 600 V, 0.168 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3390
MOSFET Transistor, N Channel, 17 A, 600 V, 0.168 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 17 A, 600 V, 0.168 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 600V, 17A, To-220Fp; Channel Type Stmicroelectronics - 59T6668 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 17A, To-220Fp; Channel Type Stmicroelectronics
59T6668
Mosfet, N Ch, 600V, 17A, To-220Fp; Channel Type Stmicroelectronics 59T6668
MOSFET, N CH, 600V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STF24NM60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF24NM60N
Single FETs, MOSFETs STF24NM60N
MOSFET N-CH 600V 17A TO220FP

MOSFET N-CH 600V 17A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF24NM60N 497-11868-5-ND 7610459P 7610459 083742-STF24NM60N STF24NM60N STF24NM60N 94T3390 59T6668 STF24NM60N
Product Name 600V 17A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24NM60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 17 A, 600 V, 0.168 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 600V, 17A, To-220Fp; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; TO-220 TO-220; To-220fp TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3 TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details