N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF24N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.185 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.185 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24N65M2 can be used for catalog matching and distributor lookup.
N-Channel 650V 16A (Tc) 30W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 1260957-STF24N65M2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 16A
Rds On (Maximum) at Id, Vgs: 230mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1060pF at 100V
MOSFET N-CH 650V 16A TO220FP
MOSFET N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in TO-220FP package
N-channel 650 V, 0.185 Ohm typ.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STF24N65M2 | 497-15270-5-ND | 1260957-STF24N65M2 | STF24N65M2 | STF24N65M2 | STF24N65M2 |
| Product Name | N-Channel 650 V 0.185 Ohm 16 A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - STF24N65M2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | ||
| V(BR)DSS | 650 volts | 650 volts |