STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M6 STF24N60M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897953-STF24N60M6 Series: MDmesh™ M6 Features: N-Channel 600 V 17A (Tj) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: STF24 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897953-STF24N60M6 Series: MDmesh™ M6 Features: N-Channel 600 V 17A (Tj) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: STF24 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M6 - 897953-STF24N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M6
897953-STF24N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M6 897953-STF24N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 897953-STF24N60M6 Series: MDmesh™ M6 Features: N-Channel 600 V 17A (Tj) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: STF24 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 897953-STF24N60M6
Series: MDmesh™ M6
Features: N-Channel 600 V 17A (Tj) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: STF24
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
N-Channel 600 V 162 mOhm 17 A MOSFET Transistor
278-STF24N60M6
N-Channel 600 V 162 mOhm 17 A MOSFET Transistor 278-STF24N60M6
N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-18246-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18246-ND
Single FETs, MOSFETs 497-18246-ND
N-Channel 600V 17A (Tj) Through Hole TO-220FP

N-Channel 600V 17A (Tj) Through Hole TO-220FP

Buy Now Datasheet
Mosfet, N-Ch, 600V, To-220Fp; Transistor Polarity Stmicroelectronics - 84AC2871 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, To-220Fp; Transistor Polarity Stmicroelectronics
84AC2871
Mosfet, N-Ch, 600V, To-220Fp; Transistor Polarity Stmicroelectronics 84AC2871
MOSFET, N-CH, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power Dissipation Pd:-; RoHS Compliant: Yes

MOSFET, N-CH, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power Dissipation Pd:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STF24N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF24N60M6
Single FETs, MOSFETs STF24N60M6
MOSFET N-CH 600V TO220FP

MOSFET N-CH 600V TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF24N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF24N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF24N60M6
MOSFET N-CH 600V TO220FP

MOSFET N-CH 600V TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a TO-220FP package

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 897953-STF24N60M6 278-STF24N60M6 497-18246-ND 84AC2871 STF24N60M6 STF24N60M6 STF24N60M6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M6 N-Channel 600 V 162 mOhm 17 A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, To-220Fp; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
rDS(on) 0.1900 ohms
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFR3710ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details