STMicroelectronics, Inc. MOSFETs STF24N60M2

Description
MOSFET N-Channel 600V 18A TO-220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 18A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7832924P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832924P
MOSFETs 7832924P
MOSFET N-Channel 600V 18A TO-220FP

MOSFET N-Channel 600V 18A TO-220FP

Supplier's Site
MOSFETs - 1687607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687607
MOSFETs 1687607
MOSFET N-Channel 600V 18A TO-220FP

MOSFET N-Channel 600V 18A TO-220FP

Supplier's Site
Single FETs, MOSFETs - 497-13577-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13577-5-ND
Single FETs, MOSFETs 497-13577-5-ND
N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
600V 18A MOSFET Transistor
278-STF24N60M2
600V 18A MOSFET Transistor 278-STF24N60M2
600V N-CH MOSFET, 18A, 190mR, TO-220FP Product overview: STF24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24N60M2 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 18A, 190mR, TO-220FP Product overview: STF24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M2 - 090437-STF24N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M2
090437-STF24N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M2 090437-STF24N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 090437-STF24N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 090437-STF24N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1060pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.168Ohm 18A MDmesh M2

MOSFET N-Ch 600V 0.168Ohm 18A MDmesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF24N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF24N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF24N60M2
N-channel 600 V, 168 mOhm typ.

N-channel 600 V, 168 mOhm typ.

Supplier's Site
Mosfet, N-Ch, 600V, 18A, 30W, To-220Fp; Transistor Polarity Stmicroelectronics - 07AH6970 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, 30W, To-220Fp; Transistor Polarity Stmicroelectronics
07AH6970
Mosfet, N-Ch, 600V, 18A, 30W, To-220Fp; Transistor Polarity Stmicroelectronics 07AH6970
MOSFET, N-CH, 600V, 18A, 30W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.168ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, 30W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.168ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STF24N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF24N60M2
Single FETs, MOSFETs STF24N60M2
MOSFET N-CH 600V 18A TO220FP

MOSFET N-CH 600V 18A TO220FP

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF24N60M2
Triode/MOS Tube/Transistor >> MOSFETs STF24N60M2
600V 18A 190mΩ@10V,9A 30W 4V@250uA N Channel TO-220FP MOSFETs ROHS

600V 18A 190mΩ@10V,9A 30W 4V@250uA N Channel TO-220FP MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7832924P 1687607 497-13577-5-ND 278-STF24N60M2 090437-STF24N60M2 STF24N60M2 STF24N60M2 07AH6970 STF24N60M2 STF24N60M2
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 600V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60M2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 18A, 30W, To-220Fp; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220 TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data