STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60DM2 STF24N60DM2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212272-STF24N60DM2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1055pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212272-STF24N60DM2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1055pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60DM2 - 212272-STF24N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60DM2
212272-STF24N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60DM2 212272-STF24N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 212272-STF24N60DM2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1055pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212272-STF24N60DM2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1055pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor
278-STF24N60DM2
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor 278-STF24N60DM2
N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh DM2 Power MOSFET in TO-220FP package Product overview: STF24N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh DM2 Power MOSFET in TO-220FP package Product overview: STF24N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF24N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15115-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15115-5-ND
Single FETs, MOSFETs 497-15115-5-ND
N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics - 45AC7567 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics
45AC7567
Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics 45AC7567
MOSFET, N-CH, 600V, 18A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh DM2 Power MOSFET in TO-220FP package

MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh DM2 Power MOSFET in TO-220FP package

Buy Now Datasheet
Single FETs, MOSFETs - STF24N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF24N60DM2
Single FETs, MOSFETs STF24N60DM2
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF24N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF24N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF24N60DM2
N-channel 600 V, 0.175 Ohm typ.

N-channel 600 V, 0.175 Ohm typ.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 212272-STF24N60DM2 278-STF24N60DM2 497-15115-5-ND 45AC7567 STF24N60DM2 STF24N60DM2 STF24N60DM2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF24N60DM2 N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data