600V 19.5A N-CH MOSFET TO-220FP 180mR Product overview: STF23NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF23NM60ND can be used for catalog matching and distributor lookup.
N-Channel 600V 19.5A (Tc) 35W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 031180-STF23NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 19.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2050pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 180 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IPA60R190E6; STF28NM60ND; STF24NM65N;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MOSFET Transistor, N Channel, 19.5 A, 600 V, 0.15 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 600V 19.5A TO220FP
MOSFET N-Ch, 600V-0.15ohms FDMesh 20A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STF23NM60ND | STF23NM60ND-ND | 031180-STF23NM60ND | 93T9605 | STF23NM60ND | STF23NM60ND |
| Product Name | 600V 19.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23NM60ND | Mosfet Transistor, N Channel, 19.5 A, 600 V, 0.15 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 35000 milliwatts | 35000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) |